MH Connectors Ltd. D-Sub Housing, Rcpt, De, Steel; No. Of Positions Mh Connectors MHDBC9SS

Description
D-SUB HOUSING, RCPT, DE, STEEL; No. of Positions:9Ways; Connector Type:D Sub; Connector Shell Size:DE; Product Range:MHDBC Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:MH CONNECTORS MHDBCTFR Socket RoHS Compliant: Yes
Description
D-SUB HOUSING, RCPT, DE, STEEL; No. of Positions:9Ways; Connector Type:D Sub; Connector Shell Size:DE; Product Range:MHDBC Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:MH CONNECTORS MHDBCTFR Socket RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Sub Housing, Receptacle, DE, Steel, part number 98Y2248, is designed for use with MH connectors. It features a shell made of stamped steel with a tin plating, ensuring durability and corrosion resistance. The insulator is constructed from glass-filled polyester, rated UL94 V-0 for flame resistance. The contacts are made from copper alloy with selective gold plating over nickel, providing reliable electrical connections with a minimum of 100 inserts. This connector is suitable for applications requiring a robust and reliable connection in various environments. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The D-Sub Housing, Receptacle, DE, Steel, part number 98Y2248, is designed for use with MH connectors. It features a shell made of stamped steel with a tin plating, ensuring durability and corrosion resistance. The insulator is constructed from glass-filled polyester, rated UL94 V-0 for flame resistance. The contacts are made from copper alloy with selective gold plating over nickel, providing reliable electrical connections with a minimum of 100 inserts. This connector is suitable for applications requiring a robust and reliable connection in various environments. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
D-Sub Housing, Rcpt, De, Steel; No. Of Positions Mh Connectors - 98Y2248 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Rcpt, De, Steel; No. Of Positions Mh Connectors
98Y2248
D-Sub Housing, Rcpt, De, Steel; No. Of Positions Mh Connectors 98Y2248
D-SUB HOUSING, RCPT, DE, STEEL; No. of Positions:9Ways; Connector Type:D Sub; Connector Shell Size:DE; Product Range:MHDBC Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:MH CONNECTORS MHDBCTFR Socket RoHS Compliant: Yes

D-SUB HOUSING, RCPT, DE, STEEL; No. of Positions:9Ways; Connector Type:D Sub; Connector Shell Size:DE; Product Range:MHDBC Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:MH CONNECTORS MHDBCTFR Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98Y2248
Product Name D-Sub Housing, Rcpt, De, Steel; No. Of Positions Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details