MH Connectors Ltd. D-Sub Housing, Rcpt, Db, Steel; No. Of Positions Mh Connectors MHDBC25SS

Description
D-SUB HOUSING, RCPT, DB, STEEL; No. of Positions:25Ways; Connector Type:D Sub; Connector Shell Size:DB; Product Range:MHDBC Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:MH CONNECTORS MHDBCTFR Socket RoHS Compliant: Yes
Datasheet
Description
D-SUB HOUSING, RCPT, DB, STEEL; No. of Positions:25Ways; Connector Type:D Sub; Connector Shell Size:DB; Product Range:MHDBC Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:MH CONNECTORS MHDBCTFR Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Housing, Rcpt, Db, Steel; No. Of Positions Mh Connectors - 98Y2244 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Rcpt, Db, Steel; No. Of Positions Mh Connectors
98Y2244
D-Sub Housing, Rcpt, Db, Steel; No. Of Positions Mh Connectors 98Y2244
D-SUB HOUSING, RCPT, DB, STEEL; No. of Positions:25Ways; Connector Type:D Sub; Connector Shell Size:DB; Product Range:MHDBC Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:MH CONNECTORS MHDBCTFR Socket RoHS Compliant: Yes

D-SUB HOUSING, RCPT, DB, STEEL; No. of Positions:25Ways; Connector Type:D Sub; Connector Shell Size:DB; Product Range:MHDBC Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:MH CONNECTORS MHDBCTFR Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98Y2244
Product Name D-Sub Housing, Rcpt, Db, Steel; No. Of Positions Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details