MH Connectors Ltd. D-Sub, D-Shaped Connector Housings MHDBC25SS-NW

Description
CONN D-SUB HOUSING RCPT 25POS
Request a Quote Datasheet
Description
CONN D-SUB HOUSING RCPT 25POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Housings - 4672-MHDBC25SS-NW-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
4672-MHDBC25SS-NW-ND
D-Sub, D-Shaped Connector Housings 4672-MHDBC25SS-NW-ND
CONN D-SUB HOUSING RCPT 25POS

CONN D-SUB HOUSING RCPT 25POS

Buy Now Datasheet
D-Sub Connector, Receptacle, 25Pos; No. Of Contacts Mh Connectors - 98Y2245 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 25Pos; No. Of Contacts Mh Connectors
98Y2245
D-Sub Connector, Receptacle, 25Pos; No. Of Contacts Mh Connectors 98Y2245
D-SUB CONNECTOR, RECEPTACLE, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:MHDBC Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; RoHS Compliant: Yes

D-SUB CONNECTOR, RECEPTACLE, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:MHDBC Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4672-MHDBC25SS-NW-ND 98Y2245
Product Name D-Sub, D-Shaped Connector Housings D-Sub Connector, Receptacle, 25Pos; No. Of Contacts Mh Connectors
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA Straight Plug - 110576 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Contacts - 006-0937-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - NAKA - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details