MH Connectors Ltd. D-Sub Housing, Rcpt, Da, Steel; No. Of Positions Mh Connectors MHDBC15SS

Description
D-SUB HOUSING, RCPT, DA, STEEL; No. of Positions:15Ways; Connector Type:D Sub; Connector Shell Size:DA; Product Range:MHDBC Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:MH CONNECTORS MHDBCTFR Socket RoHS Compliant: Yes
Datasheet
Description
D-SUB HOUSING, RCPT, DA, STEEL; No. of Positions:15Ways; Connector Type:D Sub; Connector Shell Size:DA; Product Range:MHDBC Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:MH CONNECTORS MHDBCTFR Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Housing, Rcpt, Da, Steel; No. Of Positions Mh Connectors - 98Y2240 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Rcpt, Da, Steel; No. Of Positions Mh Connectors
98Y2240
D-Sub Housing, Rcpt, Da, Steel; No. Of Positions Mh Connectors 98Y2240
D-SUB HOUSING, RCPT, DA, STEEL; No. of Positions:15Ways; Connector Type:D Sub; Connector Shell Size:DA; Product Range:MHDBC Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:MH CONNECTORS MHDBCTFR Socket RoHS Compliant: Yes

D-SUB HOUSING, RCPT, DA, STEEL; No. of Positions:15Ways; Connector Type:D Sub; Connector Shell Size:DA; Product Range:MHDBC Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:MH CONNECTORS MHDBCTFR Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98Y2240
Product Name D-Sub Housing, Rcpt, Da, Steel; No. Of Positions Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details