MH Connectors Ltd. D-Sub Housing, Plug, Da, Steel; No. Of Positions Mh Connectors MHDBC15SP

Description
D-SUB HOUSING, PLUG, DA, STEEL; No. of Positions:15Ways; Connector Type:D Sub; Connector Shell Size:DA; Product Range:MHDBC Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:MH CONNECTORS MHDBCTMR Pin Crimp RoHS Compliant: Yes
Datasheet
Description
D-SUB HOUSING, PLUG, DA, STEEL; No. of Positions:15Ways; Connector Type:D Sub; Connector Shell Size:DA; Product Range:MHDBC Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:MH CONNECTORS MHDBCTMR Pin Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Housing, Plug, Da, Steel; No. Of Positions Mh Connectors - 98Y2238 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Plug, Da, Steel; No. Of Positions Mh Connectors
98Y2238
D-Sub Housing, Plug, Da, Steel; No. Of Positions Mh Connectors 98Y2238
D-SUB HOUSING, PLUG, DA, STEEL; No. of Positions:15Ways; Connector Type:D Sub; Connector Shell Size:DA; Product Range:MHDBC Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:MH CONNECTORS MHDBCTMR Pin Crimp RoHS Compliant: Yes

D-SUB HOUSING, PLUG, DA, STEEL; No. of Positions:15Ways; Connector Type:D Sub; Connector Shell Size:DA; Product Range:MHDBC Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:MH CONNECTORS MHDBCTMR Pin Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98Y2238
Product Name D-Sub Housing, Plug, Da, Steel; No. Of Positions Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details