MH Connectors MHDB9SS D-Sub Connector
CONN D-SUB RCPT 9POS SOLDER CUP
9 WAY D-SUB CONNECTOR FEMALE SOL
D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:MHDB Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7873852 | 4672-MHDB9SS-ND | MHDB9SS | 98Y2257 |
| Product Name | D Sub Connectors | D-Sub Connector Assemblies | D-Sub Connector Assemblies | D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Mh Connectors |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Gender | Male / Plug; Female / Jack | |||
| Geometry | Straight; Straight | |||
| Termination | Solder | Solder Cup | Solder Cup |