MH Connectors Ltd. D Sub Connectors MHDB9SP

Description
MH Connectors MHDB9SP D-Sub Connector
Request a Quote Datasheet
Description
MH Connectors MHDB9SP D-Sub Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 7873858 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7873858
D Sub Connectors 7873858
MH Connectors MHDB9SP D-Sub Connector

MH Connectors MHDB9SP D-Sub Connector

Supplier's Site
D-Sub Connector Assemblies - 4672-MHDB9SP-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4672-MHDB9SP-ND
D-Sub Connector Assemblies 4672-MHDB9SP-ND
CONN D-SUB PLUG 9POS SOLDER CUP

CONN D-SUB PLUG 9POS SOLDER CUP

Buy Now Datasheet
D-Sub Connector, Plug, 9Pos; No. Of Contacts Mh Connectors - 98Y2256 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 9Pos; No. Of Contacts Mh Connectors
98Y2256
D-Sub Connector, Plug, 9Pos; No. Of Contacts Mh Connectors 98Y2256
D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:MHDB Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:MHDB Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Connector Assemblies - MHDB9SP - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
MHDB9SP
D-Sub Connector Assemblies MHDB9SP
9 WAY D-SUB CONNECTOR MALE SOLDE

9 WAY D-SUB CONNECTOR MALE SOLDE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7873858 4672-MHDB9SP-ND 98Y2256 MHDB9SP
Product Name D Sub Connectors D-Sub Connector Assemblies D-Sub Connector, Plug, 9Pos; No. Of Contacts Mh Connectors D-Sub Connector Assemblies
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight; Straight
Termination Solder Solder Cup Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

OBD extension male to Female OBDII J1962 connector - QLC16099 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
BergStik ® - 10027011-115HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers
D Sub Connectors - 136465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight
View Details