MH Connectors Ltd. D-Sub Connector Assemblies MHDB50SS

Description
CONN D-SUB RCPT 50POS SOLDER CUP
Request a Quote Datasheet
Description
CONN D-SUB RCPT 50POS SOLDER CUP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4672-MHDB50SS-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4672-MHDB50SS-ND
D-Sub Connector Assemblies 4672-MHDB50SS-ND
CONN D-SUB RCPT 50POS SOLDER CUP

CONN D-SUB RCPT 50POS SOLDER CUP

Buy Now Datasheet
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Mh Connectors - 98Y2255 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Mh Connectors
98Y2255
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Mh Connectors 98Y2255
D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DD; Product Range:MHDB Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DD; Product Range:MHDB Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4672-MHDB50SS-ND 98Y2255
Product Name D-Sub Connector Assemblies D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Mh Connectors
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-561-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details