MH Connectors Ltd. D-Sub Connector Assemblies MHDB25SS

Description
CONN D-SUB RCPT 25POS SOLDER CUP
Request a Quote Datasheet
Description
CONN D-SUB RCPT 25POS SOLDER CUP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4672-MHDB25SS-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4672-MHDB25SS-ND
D-Sub Connector Assemblies 4672-MHDB25SS-ND
CONN D-SUB RCPT 25POS SOLDER CUP

CONN D-SUB RCPT 25POS SOLDER CUP

Buy Now Datasheet
D Sub Connectors - 7873877 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7873877
D Sub Connectors 7873877
MH Connectors MHDB25SS D-Sub Connector

MH Connectors MHDB25SS D-Sub Connector

Supplier's Site
D-Sub Connector, Receptacle, 25Pos; No. Of Contacts Mh Connectors - 98Y2253 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 25Pos; No. Of Contacts Mh Connectors
98Y2253
D-Sub Connector, Receptacle, 25Pos; No. Of Contacts Mh Connectors 98Y2253
D-SUB CONNECTOR, RECEPTACLE, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:MHDB Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

D-SUB CONNECTOR, RECEPTACLE, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:MHDB Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Connector Assemblies - MHDB25SS - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
MHDB25SS
D-Sub Connector Assemblies MHDB25SS
25 WAY D-SUB CONNECTOR FEMALE SO

25 WAY D-SUB CONNECTOR FEMALE SO

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4672-MHDB25SS-ND 7873877 98Y2253 MHDB25SS
Product Name D-Sub Connector Assemblies D Sub Connectors D-Sub Connector, Receptacle, 25Pos; No. Of Contacts Mh Connectors D-Sub Connector Assemblies
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Voltage Rating 250 volts 250 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products