MH Connectors Ltd. D Sub Connectors MHDB25SP

Description
MH Connectors MHDB25SP D-Sub Connector
Request a Quote Datasheet
Description
MH Connectors MHDB25SP D-Sub Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 7873868 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7873868
D Sub Connectors 7873868
MH Connectors MHDB25SP D-Sub Connector

MH Connectors MHDB25SP D-Sub Connector

Supplier's Site
D-Sub Connector Assemblies - 4672-MHDB25SP-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4672-MHDB25SP-ND
D-Sub Connector Assemblies 4672-MHDB25SP-ND
CONN D-SUB PLUG 25POS SOLDER CUP

CONN D-SUB PLUG 25POS SOLDER CUP

Buy Now Datasheet
D-Sub Connector Assemblies - MHDB25SP - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
MHDB25SP
D-Sub Connector Assemblies MHDB25SP
25 WAY D-SUB CONNECTOR MALE SOLD

25 WAY D-SUB CONNECTOR MALE SOLD

Supplier's Site
D-Sub Connector, Plug, 25Pos; No. Of Contacts Mh Connectors - 98Y2252 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 25Pos; No. Of Contacts Mh Connectors
98Y2252
D-Sub Connector, Plug, 25Pos; No. Of Contacts Mh Connectors 98Y2252
D-SUB CONNECTOR, PLUG, 25POS; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:MHDB Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 25POS; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:MHDB Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7873868 4672-MHDB25SP-ND MHDB25SP 98Y2252
Product Name D Sub Connectors D-Sub Connector Assemblies D-Sub Connector Assemblies D-Sub Connector, Plug, 25Pos; No. Of Contacts Mh Connectors
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight; Straight
Termination Solder Solder Cup Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Circular Connector Assemblies - 1124-CRB.H02.GLL.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details