MH Connectors MHDB15SP D-Sub Connector
CONN D-SUB PLUG 15POS SOLDER CUP
D-SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts;
15 WAY D-SUB CONNECTOR MALE SOLD
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7873861 | 4672-MHDB15SP-ND | 98Y2250 | MHDB15SP |
| Product Name | D Sub Connectors | D-Sub Connector Assemblies | D-Sub Connector, Plug, 15Pos; No. Of Contacts Mh Connectors | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight; Straight | |||
| Termination | Solder | Solder Cup | Solder Cup |