MH Connectors Ltd. Between Series Adapters MHDA9-PMJ8-K

Description
9 WAY MALE D-SUB TO RJ45 ADAPTOR
Request a Quote Datasheet
Description
9 WAY MALE D-SUB TO RJ45 ADAPTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 4672-MHDA9-PMJ8-K-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
4672-MHDA9-PMJ8-K-ND
Between Series Adapters 4672-MHDA9-PMJ8-K-ND
9 WAY MALE D-SUB TO RJ45 ADAPTOR

9 WAY MALE D-SUB TO RJ45 ADAPTOR

Buy Now Datasheet
Adapter, Db 9 Plug-Rj45 Jack; Inter Series Connector A Mh Connectors - 10WX0027 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Db 9 Plug-Rj45 Jack; Inter Series Connector A Mh Connectors
10WX0027
Adapter, Db 9 Plug-Rj45 Jack; Inter Series Connector A Mh Connectors 10WX0027
ADAPTER, DB 9 PLUG-RJ45 JACK; Inter Series Connector A:D Sub; Convert From Positions:9Positions ; Convert From Gender:Plug; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes

ADAPTER, DB 9 PLUG-RJ45 JACK; Inter Series Connector A:D Sub; Convert From Positions:9Positions; Convert From Gender:Plug; Inter Series Connector B:RJ45; Convert To Positions:8Positions; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4672-MHDA9-PMJ8-K-ND 10WX0027
Product Name Between Series Adapters Adapter, Db 9 Plug-Rj45 Jack; Inter Series Connector A Mh Connectors
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-subminiature - 86303921ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
2 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-1881-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details