MH Connectors Ltd. D Sub Hood, Size Da, Zinc; Product Range Mh Connectors MHD45ZK-15-K

Description
D SUB HOOD, SIZE DA, ZINC; Product Range:MHD45ZK Series; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Zinc Body; Accessory Type:Side Entry Hood; Connector Shell Size:DA; External Depth:14.5mm RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DA, ZINC; Product Range:MHD45ZK Series; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Zinc Body; Accessory Type:Side Entry Hood; Connector Shell Size:DA; External Depth:14.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size Da, Zinc; Product Range Mh Connectors - 25C2439 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size Da, Zinc; Product Range Mh Connectors
25C2439
D Sub Hood, Size Da, Zinc; Product Range Mh Connectors 25C2439
D SUB HOOD, SIZE DA, ZINC; Product Range:MHD45ZK Series; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Zinc Body; Accessory Type:Side Entry Hood; Connector Shell Size:DA; External Depth:14.5mm RoHS Compliant: Yes

D SUB HOOD, SIZE DA, ZINC; Product Range:MHD45ZK Series; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Zinc Body; Accessory Type:Side Entry Hood; Connector Shell Size:DA; External Depth:14.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25C2439
Product Name D Sub Hood, Size Da, Zinc; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 330 mm (12.99 inch)
Bearing Bore / Ring O.D. 11.81 inch (300 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details