MH Connectors Ltd. 25 Position Metal Plastic Dsub Hood 45O Entry; Product Range Mh Connectors MHD45PK25-K

Description
25 POSITION METAL PLASTIC DSUB HOOD 45O ENTRY; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
25 POSITION METAL PLASTIC DSUB HOOD 45O ENTRY; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 Position Metal Plastic Dsub Hood 45O Entry; Product Range Mh Connectors - 67C8413 - Newark, An Avnet Company
Chicago, IL, United States
25 Position Metal Plastic Dsub Hood 45O Entry; Product Range Mh Connectors
67C8413
25 Position Metal Plastic Dsub Hood 45O Entry; Product Range Mh Connectors 67C8413
25 POSITION METAL PLASTIC DSUB HOOD 45O ENTRY; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Metal Body RoHS Compliant: Yes

25 POSITION METAL PLASTIC DSUB HOOD 45O ENTRY; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67C8413
Product Name 25 Position Metal Plastic Dsub Hood 45O Entry; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details