MH Connectors Ltd. Hood, De, 9 Position, Plastic; Product Range Mh Connectors MHCCOV-9SN-BK

Description
HOOD, DE, 9 POSITION, PLASTIC; Product Range:MHCCOV-SN Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes
Datasheet
Description
HOOD, DE, 9 POSITION, PLASTIC; Product Range:MHCCOV-SN Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, De, 9 Position, Plastic; Product Range Mh Connectors - 14J4134 - Newark, An Avnet Company
Chicago, IL, United States
Hood, De, 9 Position, Plastic; Product Range Mh Connectors
14J4134
Hood, De, 9 Position, Plastic; Product Range Mh Connectors 14J4134
HOOD, DE, 9 POSITION, PLASTIC; Product Range:MHCCOV-SN Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes

HOOD, DE, 9 POSITION, PLASTIC; Product Range:MHCCOV-SN Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 14J4134
Product Name Hood, De, 9 Position, Plastic; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 285 mm (11.22 inch)
Bearing Bore / Ring O.D. 10.24 inch (260 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details