MH Connectors Ltd. Backshell, D, Grey, 9 Position; Product Range Mh Connectors MHCCOV-9SCL-LG

Description
BACKSHELL, D, GREY, 9 POSITION; Product Range:MHCCOV-SC Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, D, GREY, 9 POSITION; Product Range:MHCCOV-SC Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, D, Grey, 9 Position; Product Range Mh Connectors - 14J4133 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D, Grey, 9 Position; Product Range Mh Connectors
14J4133
Backshell, D, Grey, 9 Position; Product Range Mh Connectors 14J4133
BACKSHELL, D, GREY, 9 POSITION; Product Range:MHCCOV-SC Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes

BACKSHELL, D, GREY, 9 POSITION; Product Range:MHCCOV-SC Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 14J4133
Product Name Backshell, D, Grey, 9 Position; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details