MH Connectors Ltd. Backshell, D, Black, 15 Position; Product Range Mh Connectors MHCCOV-15SCL-BK

Description
BACKSHELL, D, BLACK, 15 POSITION; Product Range:MHCCOV-SC Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, D, BLACK, 15 POSITION; Product Range:MHCCOV-SC Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, D, Black, 15 Position; Product Range Mh Connectors - 14J4112 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D, Black, 15 Position; Product Range Mh Connectors
14J4112
Backshell, D, Black, 15 Position; Product Range Mh Connectors 14J4112
BACKSHELL, D, BLACK, 15 POSITION; Product Range:MHCCOV-SC Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes

BACKSHELL, D, BLACK, 15 POSITION; Product Range:MHCCOV-SC Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 14J4112
Product Name Backshell, D, Black, 15 Position; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details