MH Connectors Ltd. D-Sub Hood, Top Entry, Dd, Polyamide; Product Range Mh Connectors DPPK50-K

Description
D-SUB HOOD, TOP ENTRY, DD, POLYAMIDE; Product Range:MHDPPK Slim Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
D-SUB HOOD, TOP ENTRY, DD, POLYAMIDE; Product Range:MHDPPK Slim Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, Top Entry, Dd, Polyamide; Product Range Mh Connectors - 98Y2149 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, Top Entry, Dd, Polyamide; Product Range Mh Connectors
98Y2149
D-Sub Hood, Top Entry, Dd, Polyamide; Product Range Mh Connectors 98Y2149
D-SUB HOOD, TOP ENTRY, DD, POLYAMIDE; Product Range:MHDPPK Slim Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

D-SUB HOOD, TOP ENTRY, DD, POLYAMIDE; Product Range:MHDPPK Slim Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98Y2149
Product Name D-Sub Hood, Top Entry, Dd, Polyamide; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details