MH Connectors Ltd. D Sub Contacts DM-STM

Description
MH Connectors DM-STM
Request a Quote
Description
MH Connectors DM-STM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 7195821 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7195821
D Sub Contacts 7195821
MH Connectors DM-STM

MH Connectors DM-STM

Supplier's Site
D-Sub Contact, Machined, Pin, Solder; For Use With Mh Connectors - 98Y7845 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Machined, Pin, Solder; For Use With Mh Connectors
98Y7845
D-Sub Contact, Machined, Pin, Solder; For Use With Mh Connectors 98Y7845
D-SUB CONTACT, MACHINED, PIN, SOLDER; For Use With:D-Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Solder; ProductRoHS Compliant: Yes

D-SUB CONTACT, MACHINED, PIN, SOLDER; For Use With:D-Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Solder; ProductRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 7195821 98Y7845
Product Name D Sub Contacts D-Sub Contact, Machined, Pin, Solder; For Use With Mh Connectors
Shape / Form Pin Pin; Pin
Contact Material Brass
Plating / Coating Gold; Gold Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1823030-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
PLATINODE® HC - PLATINODE® HC - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Anode / Anode Material
Applications Shock absorbers, Compression rolls, Piston rings/rods, Hydraulic cylinders, Rod material,
View Details
2 suppliers