MH Connectors Ltd. D Sub Contacts DM-STF

Description
MH Connectors DM-STF
Request a Quote
Description
MH Connectors DM-STF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 7195830 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7195830
D Sub Contacts 7195830
MH Connectors DM-STF

MH Connectors DM-STF

Supplier's Site
D-Sub Contact, Machined, Socket, Solder; For Use With Mh Connectors - 98Y7844 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Machined, Socket, Solder; For Use With Mh Connectors
98Y7844
D-Sub Contact, Machined, Socket, Solder; For Use With Mh Connectors 98Y7844
D-SUB CONTACT, MACHINED, SOCKET, SOLDER; For Use With:D-Sub Connectors; Contact Gender:Socket; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Solder; RoHS Compliant: Yes

D-SUB CONTACT, MACHINED, SOCKET, SOLDER; For Use With:D-Sub Connectors; Contact Gender:Socket; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Solder; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 7195830 98Y7844
Product Name D Sub Contacts D-Sub Contact, Machined, Socket, Solder; For Use With Mh Connectors
Shape / Form Pin Socket or Receptacle; Socket
Contact Material Phosphor bronze
Plating / Coating Gold; Gold flash Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-20-0344-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details