MH Connectors Ltd. D Sub Contacts DM-CTM

Description
MH Connectors DM-CTM
Request a Quote
Description
MH Connectors DM-CTM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 7195824 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7195824
D Sub Contacts 7195824
MH Connectors DM-CTM

MH Connectors DM-CTM

Supplier's Site
D-Sub Contact, Machined, Pin, Crimp; For Use With Mh Connectors - 98Y2148 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Machined, Pin, Crimp; For Use With Mh Connectors
98Y2148
D-Sub Contact, Machined, Pin, Crimp; For Use With Mh Connectors 98Y2148
D-SUB CONTACT, MACHINED, PIN, CRIMP; For Use With:D-Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Product RoHS Compliant: Yes

D-SUB CONTACT, MACHINED, PIN, CRIMP; For Use With:D-Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 7195824 98Y2148
Product Name D Sub Contacts D-Sub Contact, Machined, Pin, Crimp; For Use With Mh Connectors
Shape / Form Pin Pin; Pin
Contact Material Brass
Plating / Coating Gold; Gold Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-170291-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details