MH Connectors Ltd. D-Sub Hood, Side Entry, Da, Zinc Alloy; Product Range Mh Connectors DCMR15-ULP

Description
D-SUB HOOD, SIDE ENTRY, DA, ZINC ALLOY; Product Range:MHDCMR-ULP Series; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
D-SUB HOOD, SIDE ENTRY, DA, ZINC ALLOY; Product Range:MHDCMR-ULP Series; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, Side Entry, Da, Zinc Alloy; Product Range Mh Connectors - 98Y7840 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, Side Entry, Da, Zinc Alloy; Product Range Mh Connectors
98Y7840
D-Sub Hood, Side Entry, Da, Zinc Alloy; Product Range Mh Connectors 98Y7840
D-SUB HOOD, SIDE ENTRY, DA, ZINC ALLOY; Product Range:MHDCMR-ULP Series; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

D-SUB HOOD, SIDE ENTRY, DA, ZINC ALLOY; Product Range:MHDCMR-ULP Series; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98Y7840
Product Name D-Sub Hood, Side Entry, Da, Zinc Alloy; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details