MH Connectors Ltd. D Sub Hood, Size De, Abs With Copper; Product Range Mh Connectors C88E300000

Description
D SUB HOOD, SIZE DE, ABS WITH COPPER; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Metalized Plastic Hood; Connector Shell Size:DE RoHS Compliant: Yes
Description
D SUB HOOD, SIZE DE, ABS WITH COPPER; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Metalized Plastic Hood; Connector Shell Size:DE RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size De, Abs With Copper; Product Range Mh Connectors - 46WX1457 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size De, Abs With Copper; Product Range Mh Connectors
46WX1457
D Sub Hood, Size De, Abs With Copper; Product Range Mh Connectors 46WX1457
D SUB HOOD, SIZE DE, ABS WITH COPPER; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Metalized Plastic Hood; Connector Shell Size:DE RoHS Compliant: Yes

D SUB HOOD, SIZE DE, ABS WITH COPPER; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Metalized Plastic Hood; Connector Shell Size:DE RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46WX1457
Product Name D Sub Hood, Size De, Abs With Copper; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 135 mm (5.31 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details