MH Connectors Ltd. Connector Backshell; Product Range Mh Connectors C88E200000

Description
CONNECTOR BACKSHELL; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Description
CONNECTOR BACKSHELL; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell; Product Range Mh Connectors - 46WX1453 - Newark, An Avnet Company
Chicago, IL, United States
Connector Backshell; Product Range Mh Connectors
46WX1453
Connector Backshell; Product Range Mh Connectors 46WX1453
CONNECTOR BACKSHELL; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

CONNECTOR BACKSHELL; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46WX1453
Product Name Connector Backshell; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details