Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
MH CONNECTORS LTD.
680S7W2103L401 -- D SUB CONNECTORS
MH Connectors Ltd.
D Sub Connectors
680S7W2103L401
Description
Norcomp 680S7W2103L401 D-Sub Connector
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Norcomp 680S7W2103L401 D-Sub Connector
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1748840
D Sub Connectors
1748840
Norcomp 680S7W2103L401 D-Sub Connector
Norcomp 680S7W2103L401 D-Sub Connector
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1748564
D Sub Connectors
1748564
Norcomp 680S7W2103L401 D-Sub Connector
Norcomp 680S7W2103L401 D-Sub Connector
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Electrical Connectors
Product Number
1748840
Product Name
D Sub Connectors
Connector Type
D-Sub Connector
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
D-Subminiature
8638PSS1506LF
Specs
Connector Type
D-Sub Connector
Termination
Solder Bucket
Mounting
N/A
View Details
2
suppliers
Altech Corp.
Barrier Blocks
40.306
Specs
Mounting
Chassis, Panel
Voltage Rating
600 volts
Current Rating
30.0 amps
View Details
Advantech
Headers, Plugs and Sockets
BB-CON-WR2
Specs
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
WAGO
Din Rail, Channel
2002-2217
Specs
Connector Type
DIN Connector
Voltage Rating
500 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2
suppliers