MH Connectors Ltd. Socket, Scsi2, Pcb, Straight, 68Way; No. Of Contacts Mh Connectors 3700-0200-15

Description
SOCKET, SCSI2, PCB, STRAIGHT, 68WAY; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Description
SOCKET, SCSI2, PCB, STRAIGHT, 68WAY; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, Scsi2, Pcb, Straight, 68Way; No. Of Contacts Mh Connectors - 23X9872 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Scsi2, Pcb, Straight, 68Way; No. Of Contacts Mh Connectors
23X9872
Socket, Scsi2, Pcb, Straight, 68Way; No. Of Contacts Mh Connectors 23X9872
SOCKET, SCSI2, PCB, STRAIGHT, 68WAY; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

SOCKET, SCSI2, PCB, STRAIGHT, 68WAY; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23X9872
Product Name Socket, Scsi2, Pcb, Straight, 68Way; No. Of Contacts Mh Connectors
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9218GRY-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Micro SIM Card Connector 9 Pin Push Type Metal Body - ET-MI9PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
View Details