MG Electronics 18 Channel High Output Distributed Power Supply; Power Supply Approvals Mg Electronics VPS1218UL

Description
18 Channel High Output Distributed Power Supply; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Product Range:
Description
18 Channel High Output Distributed Power Supply; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Product Range:
Datasheet
Datasheet Summary
Powered by GS/AI

The VPS1218UL is an 18-channel high output distributed power supply designed for applications requiring 12VDC, such as video surveillance systems. It provides a total output current of 20 amps, with each channel capable of delivering up to 1.1A. The power supply features integral surge protection, overload protection, and short circuit protection, ensuring reliable operation. It operates on an input voltage range of 100V to 240V and includes a voltage adjustment pot for longer wire runs. The unit is housed in a NEMA1 rated steel cabinet, which is vented for cooler operation and includes a top mounting flange for easy installation. It is equipped with a three-wire power cord and has individual LED indicators for each channel's status. The VPS1218UL is UL listed for commercial CCTV equipment and meets various safety and EMC standards, making it suitable for a wide range of applications. Its dimensions are 11.25,Äù x 11.25,Äù x 3.75,Äù, and it weighs 7.4 lbs.

Datasheet Summary
Powered by GS/AI

The VPS1218UL is an 18-channel high output distributed power supply designed for applications requiring 12VDC, such as video surveillance systems. It provides a total output current of 20 amps, with each channel capable of delivering up to 1.1A. The power supply features integral surge protection, overload protection, and short circuit protection, ensuring reliable operation. It operates on an input voltage range of 100V to 240V and includes a voltage adjustment pot for longer wire runs. The unit is housed in a NEMA1 rated steel cabinet, which is vented for cooler operation and includes a top mounting flange for easy installation. It is equipped with a three-wire power cord and has individual LED indicators for each channel's status. The VPS1218UL is UL listed for commercial CCTV equipment and meets various safety and EMC standards, making it suitable for a wide range of applications. Its dimensions are 11.25,Äù x 11.25,Äù x 3.75,Äù, and it weighs 7.4 lbs.

Suppliers

Company
Product
Description
Supplier Links
18 Channel High Output Distributed Power Supply; Power Supply Approvals Mg Electronics - 11X5694 - Newark, An Avnet Company
Chicago, IL, United States
18 Channel High Output Distributed Power Supply; Power Supply Approvals Mg Electronics
11X5694
18 Channel High Output Distributed Power Supply; Power Supply Approvals Mg Electronics 11X5694
18 Channel High Output Distributed Power Supply; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Product Range:

18 Channel High Output Distributed Power Supply; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 11X5694
Product Name 18 Channel High Output Distributed Power Supply; Power Supply Approvals Mg Electronics
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psi-10200-210-3u-27671 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 210 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - GHP2812S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details