MG Electronics Power Supply Approvals Mg Electronics ST242A

Description
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:24V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Product Range:
Description
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:24V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Power Supply Approvals Mg Electronics - 31AC4172 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Mg Electronics
31AC4172
Power Supply Approvals Mg Electronics 31AC4172
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:24V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Product Range:

Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:24V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31AC4172
Product Name Power Supply Approvals Mg Electronics
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply - 12118766 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 100.0 volts
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details