MG Electronics Transformer, Power, 24V, 40Va, Panel; Chassis Mount Transformer Type Mg Electronics MGT 2440

Description
TRANSFORMER, POWER, 24V, 40VA, PANEL; Chassis Mount Transformer Type:-; Secondary Voltages:24V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw; Isolation Voltage:
Datasheet
Description
TRANSFORMER, POWER, 24V, 40VA, PANEL; Chassis Mount Transformer Type:-; Secondary Voltages:24V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw; Isolation Voltage:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Power, 24V, 40Va, Panel; Chassis Mount Transformer Type Mg Electronics - 99B2615 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Power, 24V, 40Va, Panel; Chassis Mount Transformer Type Mg Electronics
99B2615
Transformer, Power, 24V, 40Va, Panel; Chassis Mount Transformer Type Mg Electronics 99B2615
TRANSFORMER, POWER, 24V, 40VA, PANEL; Chassis Mount Transformer Type:-; Secondary Voltages:24V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw; Isolation Voltage:

TRANSFORMER, POWER, 24V, 40VA, PANEL; Chassis Mount Transformer Type:-; Secondary Voltages:24V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw; Isolation Voltage:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 99B2615
Product Name Transformer, Power, 24V, 40Va, Panel; Chassis Mount Transformer Type Mg Electronics
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

HP3 Series Hexa-Path Magnetics - HP3-0047 HP3-0047LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Chassis Mount Quick Pack™ Power Transformers - FD7-16 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 56 VA
View Details
5 suppliers
Pulse Transformers - 486-5495-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details