MG Electronics Chassis Mount Transformer Type Mg Electronics MGT 2420

Description
Chassis Mount Transformer Type:-; Secondary Voltages:24V; Power Rating:20VA; Frequency Range:60Hz; Winding Type:-; Current Rating:830mA; Transformer Terminals:Screw; Isolation Voltage:-; Product Range:MGT Series; Frequency Max:60Hz
Datasheet
Description
Chassis Mount Transformer Type:-; Secondary Voltages:24V; Power Rating:20VA; Frequency Range:60Hz; Winding Type:-; Current Rating:830mA; Transformer Terminals:Screw; Isolation Voltage:-; Product Range:MGT Series; Frequency Max:60Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Transformer Type Mg Electronics - 50B5308 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Transformer Type Mg Electronics
50B5308
Chassis Mount Transformer Type Mg Electronics 50B5308
Chassis Mount Transformer Type:-; Secondary Voltages:24V; Power Rating:20VA; Frequency Range:60Hz; Winding Type:-; Current Rating:830mA; Transformer Terminals:Screw; Isolation Voltage:-; Product Range:MGT Series; Frequency Max:60Hz

Chassis Mount Transformer Type:-; Secondary Voltages:24V; Power Rating:20VA; Frequency Range:60Hz; Winding Type:-; Current Rating:830mA; Transformer Terminals:Screw; Isolation Voltage:-; Product Range:MGT Series; Frequency Max:60Hz

Supplier's Site Datasheet
Dry Transformer - 702984 - Radwell International
Willingboro, NJ, United States
Dry Transformer
702984
Dry Transformer 702984
TRANSFORMER, CHASSIS MOUNT, 120 V PRIMARY, 24 V SECONDARY, 20 VA, 60 HZ, 830 MA, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER, CHASSIS MOUNT, 120 V PRIMARY, 24 V SECONDARY, 20 VA, 60 HZ, 830 MA, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Transformers Power Transformers
Product Number 50B5308 702984
Product Name Chassis Mount Transformer Type Mg Electronics Dry Transformer
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data