CHASSIS MOUNT TRANSFORMER TYPE:-; SECONDARY VOLTAGES:16.5V; POWER RATING:40VA; FREQUENCY RANGE:60HZ; WINDING TYPE:-; CURRENT RATING:-; TRANSFORMER TERMINALS:SCREW; ISOLATION VOLTAGE:-; PRODUCT RANGE:MGT SERIES; FREQUENCY MAX:60HZ. FREE 2 YEAR RADWELL WARRANTY
Chassis Mount Transformer Type:-; Secondary Voltages:16.5V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw; Isolation Voltage:-; Product Range:MGT Series; Frequency Max:60Hz
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Transformers | Transformers |
| Product Number | 39035933 | 38C2424 |
| Product Name | Step Down Transformer | Chassis Mount Transformer Type Mg Electronics |
| Other Transformer Types / Applications | Isolation |