MG Electronics Power Supply, 12Vac; Power Supply Approvals Mg Electronics MGT-1240

Description
POWER SUPPLY, 12VAC; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power:40VA; Output Voltage VAC:12VAC; Output Current:-; Plug Type:US; Output Connector:-; Input Voltage AC Max:120V; Power Supply Output Type:Fixed
Datasheet
Description
POWER SUPPLY, 12VAC; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power:40VA; Output Voltage VAC:12VAC; Output Current:-; Plug Type:US; Output Connector:-; Input Voltage AC Max:120V; Power Supply Output Type:Fixed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 12Vac; Power Supply Approvals Mg Electronics - 38C2426 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 12Vac; Power Supply Approvals Mg Electronics
38C2426
Power Supply, 12Vac; Power Supply Approvals Mg Electronics 38C2426
POWER SUPPLY, 12VAC; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power:40VA; Output Voltage VAC:12VAC; Output Current:-; Plug Type:US; Output Connector:-; Input Voltage AC Max:120V; Power Supply Output Type:Fixed

POWER SUPPLY, 12VAC; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power:40VA; Output Voltage VAC:12VAC; Output Current:-; Plug Type:US; Output Connector:-; Input Voltage AC Max:120V; Power Supply Output Type:Fixed

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 38C2426
Product Name Power Supply, 12Vac; Power Supply Approvals Mg Electronics
AC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-11500-30-3u-27676 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 30 amps
View Details
Modular Redundant Systems, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details