MG Electronics 9 Output 4A 12Vdc High Output Camera Power Supply; Power Supply Approvals Mg Electronics HPS129UL

Description
9 Output 4A 12VDC High Output Camera Power Supply; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:800mA; Output Voltage - Output 2:12V; Product Range:
Description
9 Output 4A 12VDC High Output Camera Power Supply; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:800mA; Output Voltage - Output 2:12V; Product Range:

Suppliers

Company
Product
Description
Supplier Links
9 Output 4A 12Vdc High Output Camera Power Supply; Power Supply Approvals Mg Electronics - 11M4401 - Newark, An Avnet Company
Chicago, IL, United States
9 Output 4A 12Vdc High Output Camera Power Supply; Power Supply Approvals Mg Electronics
11M4401
9 Output 4A 12Vdc High Output Camera Power Supply; Power Supply Approvals Mg Electronics 11M4401
9 Output 4A 12VDC High Output Camera Power Supply; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:800mA; Output Voltage - Output 2:12V; Product Range:

9 Output 4A 12VDC High Output Camera Power Supply; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:800mA; Output Voltage - Output 2:12V; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 11M4401
Product Name 9 Output 4A 12Vdc High Output Camera Power Supply; Power Supply Approvals Mg Electronics
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6929-ea-pul-10750-240-6u-wc-32148 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 240 amps
View Details