RTV 615 SILICONE, TWO-PART (RATIO 10:1), OPTICAL CLEAR, FLOWABLE, SS4120-1P PRIMER REQUIRED. / 10.01 lbs.
Potting⁄Encapsulatin
Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants are suitable for assembly applications. Can be dispensed manually or with automated equipment. Refer to website for MIL-A46106, MIL-A46146-A, UL94-V1, UL94-VO, FDA21CFR 177.2600, specifications.
Ideal for applications requiring visual identification of potted assemblies. Most commonly used for solar cell potting and optical instrument potting. RTV630 is formulated for encapsulating applications requiring high tensile strength. Tensile strength of 5.69 Mpa (820 psi).
Excellent for potting solar cells for maximum light transmission and electronic assemblies where component identification is desirable. This two part silicone is supplied with a curing agent.
Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|
Product Category | Industrial Adhesives | Specialty Adhesives, Sealants, and Compounds |
Product Number | 37AJ0892 | 70125506 |
Product Name | Rtv 615 Silicone, Two-Part (Ratio 10 Mg Chemicals | Silicone; potting; optically clear;1 gal; requires SS4120 primer |
Chemical System | Silicone | |
Features | Encapsulant, Potting Compound | |
Viscosity | 4000 cP | |
Use Temperature | -76 to 401 F (-60 to 205 C) |