MG Chemicals 3D Printer Filament, Abs, 1.75Mm, Green; Diameter Mg Chemicals ABS17THGR1

Description
3D PRINTER FILAMENT, ABS, 1.75MM, GREEN; Diameter:1.75mm; Filament Colour:Green; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:63.5mm; Spool Hub Diameter:89mm; Product Range:-; SVHC:No RoHS Compliant: Yes
Description
3D PRINTER FILAMENT, ABS, 1.75MM, GREEN; Diameter:1.75mm; Filament Colour:Green; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:63.5mm; Spool Hub Diameter:89mm; Product Range:-; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Abs, 1.75Mm, Green; Diameter Mg Chemicals - 07AH3528 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Abs, 1.75Mm, Green; Diameter Mg Chemicals
07AH3528
3D Printer Filament, Abs, 1.75Mm, Green; Diameter Mg Chemicals 07AH3528
3D PRINTER FILAMENT, ABS, 1.75MM, GREEN; Diameter:1.75mm; Filament Colour:Green; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:63.5mm; Spool Hub Diameter:89mm; Product Range:-; SVHC:No RoHS Compliant: Yes

3D PRINTER FILAMENT, ABS, 1.75MM, GREEN; Diameter:1.75mm; Filament Colour:Green; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:63.5mm; Spool Hub Diameter:89mm; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 07AH3528
Product Name 3D Printer Filament, Abs, 1.75Mm, Green; Diameter Mg Chemicals
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Rope - 2776561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 1.1 yd (1 m)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details