MG Chemicals Brush; horse hair bristle 1-3/8x7/16x5/16; 5-1/4 in wood handle 859

Description
Chemical Foam over Cotton Swab, Materials Cotton, 6 " Handle Length Excellent for removing flux and general clean up. Can be used dry or wet. Works well with sticky or crusty materials. The handle is made up of 5-1⁄4 " length wood material.
Description
Chemical Foam over Cotton Swab, Materials Cotton, 6 " Handle Length Excellent for removing flux and general clean up. Can be used dry or wet. Works well with sticky or crusty materials. The handle is made up of 5-1⁄4 " length wood material.

Suppliers

Company
Product
Description
Supplier Links
Brush; horse hair bristle 1-3/8x7/16x5/16; 5-1/4 in wood handle - 70125522 - Allied Electronics, Inc.
Fort Worth, TX, USA
Brush; horse hair bristle 1-3/8x7/16x5/16; 5-1/4 in wood handle
70125522
Brush; horse hair bristle 1-3/8x7/16x5/16; 5-1/4 in wood handle 70125522
Chemical Foam over Cotton Swab, Materials Cotton, 6 " Handle Length Excellent for removing flux and general clean up. Can be used dry or wet. Works well with sticky or crusty materials. The handle is made up of 5-1⁄4 " length wood material.

Chemical Foam over Cotton Swab, Materials Cotton, 6 " Handle Length
Excellent for removing flux and general clean up. Can be used dry or wet. Works well with sticky or crusty materials.
The handle is made up of 5-1⁄4 " length wood material.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Brushes
Product Number 70125522
Product Name Brush; horse hair bristle 1-3/8x7/16x5/16; 5-1/4 in wood handle
Specific Product Type / Shape End Brush; Scratch / Toothbrush
Brush Filament / Fill Material Natural Bristle / Hair
Length 5.25 inch (133 mm)
Width 0.4375 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Anti Static Brushes - 488802 - RS Components, Ltd.
Specs
Features Antistatic
View Details
Wire Brushers, Crimped Cup - 743207-2 - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 9000 rpm
Applications Dry
View Details
E111/C Metal Body Coarse FybRglass® Eraser - AA0020 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details