MG Chemicals Brush; horse hair bristle 1/4x5/16x1/4,3/16 dbl head; 4.5 in steel handle 856

Description
TechSwaps™, Handle Length 6 ", Poly-Propylene Handle, Heat Sealed Tip Works well for dusting, cleaning with fluids, and general cleanup. Excellent for removing flux. The handle is made up of 4.5 " length cad plated steel material.
Description
TechSwaps™, Handle Length 6 ", Poly-Propylene Handle, Heat Sealed Tip Works well for dusting, cleaning with fluids, and general cleanup. Excellent for removing flux. The handle is made up of 4.5 " length cad plated steel material.

Suppliers

Company
Product
Description
Supplier Links
Brush; horse hair bristle 1/4x5/16x1/4,3/16 dbl head; 4.5 in steel handle - 70125520 - Allied Electronics, Inc.
Fort Worth, TX, USA
Brush; horse hair bristle 1/4x5/16x1/4,3/16 dbl head; 4.5 in steel handle
70125520
Brush; horse hair bristle 1/4x5/16x1/4,3/16 dbl head; 4.5 in steel handle 70125520
TechSwaps™, Handle Length 6 ", Poly-Propylene Handle, Heat Sealed Tip Works well for dusting, cleaning with fluids, and general cleanup. Excellent for removing flux. The handle is made up of 4.5 " length cad plated steel material.

TechSwaps™, Handle Length 6 ", Poly-Propylene Handle, Heat Sealed Tip
Works well for dusting, cleaning with fluids, and general cleanup. Excellent for removing flux.
The handle is made up of 4.5 " length cad plated steel material.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Brushes
Product Number 70125520
Product Name Brush; horse hair bristle 1/4x5/16x1/4,3/16 dbl head; 4.5 in steel handle
Specific Product Type / Shape End Brush; Scratch / Toothbrush
Brush Filament / Fill Material Natural Bristle / Hair
Length 4.5 inch (114 mm)
Width 0.3125 inch (7.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Scrubbing Brushes - 1787662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polyester
Applications Hand cleaning
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
AP12012P, 12 Inch Narrow Crimp Wire Wheel - 41278 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1 inch (25.4 mm)
View Details