MG Chemicals Brush; horse hair bristle 1/4x3/8x3/4; 6 in tin handle 855-5

Description
Cottontips™ Swab, Wood Handle, 0.19 in. Tip Width Works well for dusting, cleaning with fluids, and general cleanup. Excellent for removing flux. The handle is made up of 6 " length tin material.
Description
Cottontips™ Swab, Wood Handle, 0.19 in. Tip Width Works well for dusting, cleaning with fluids, and general cleanup. Excellent for removing flux. The handle is made up of 6 " length tin material.

Suppliers

Company
Product
Description
Supplier Links
Brush; horse hair bristle 1/4x3/8x3/4; 6 in tin handle - 70125519 - Allied Electronics, Inc.
Fort Worth, TX, USA
Brush; horse hair bristle 1/4x3/8x3/4; 6 in tin handle
70125519
Brush; horse hair bristle 1/4x3/8x3/4; 6 in tin handle 70125519
Cottontips™ Swab, Wood Handle, 0.19 in. Tip Width Works well for dusting, cleaning with fluids, and general cleanup. Excellent for removing flux. The handle is made up of 6 " length tin material.

Cottontips™ Swab, Wood Handle, 0.19 in. Tip Width
Works well for dusting, cleaning with fluids, and general cleanup. Excellent for removing flux.
The handle is made up of 6 " length tin material.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Brushes
Product Number 70125519
Product Name Brush; horse hair bristle 1/4x3/8x3/4; 6 in tin handle
Specific Product Type / Shape End Brush; Scratch / Toothbrush
Brush Filament / Fill Material Natural Bristle / Hair
Length 6 inch (152 mm)
Width 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Dust Pans & Brushes - 1462773 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Pp
Length 37.01 inch (940 mm)
Applications All industries
View Details
Hand Brushes - Applicator Brushes - 08001 - Tanis Incorporated
Specs
Specific Product Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Applicator Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Trim Length 0.4375 inch (11.11 mm)
View Details
ESP 1 006, 1 Inch Solid End Brush - 43544 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
Trim Length 1 inch (25.4 mm)
View Details