MG Chemicals Brush; hog hair bristle 1-3/8x7/16x5/16; wood handle 7-3/4 in length 852

Description
TechSwaps™, Handle Length 6 ", Poly-Propylene Handle, Heat Sealed Tip Excellent for removing flux and general clean up. Can be used dry or wet. Works well with sticky or crusty materials. The handle is made up of 7-3⁄4 " length wood material.
Description
TechSwaps™, Handle Length 6 ", Poly-Propylene Handle, Heat Sealed Tip Excellent for removing flux and general clean up. Can be used dry or wet. Works well with sticky or crusty materials. The handle is made up of 7-3⁄4 " length wood material.

Suppliers

Company
Product
Description
Supplier Links
Brush; hog hair bristle 1-3/8x7/16x5/16; wood handle 7-3/4 in length - 70125516 - Allied Electronics, Inc.
Fort Worth, TX, USA
Brush; hog hair bristle 1-3/8x7/16x5/16; wood handle 7-3/4 in length
70125516
Brush; hog hair bristle 1-3/8x7/16x5/16; wood handle 7-3/4 in length 70125516
TechSwaps™, Handle Length 6 ", Poly-Propylene Handle, Heat Sealed Tip Excellent for removing flux and general clean up. Can be used dry or wet. Works well with sticky or crusty materials. The handle is made up of 7-3⁄4 " length wood material.

TechSwaps™, Handle Length 6 ", Poly-Propylene Handle, Heat Sealed Tip
Excellent for removing flux and general clean up. Can be used dry or wet. Works well with sticky or crusty materials.
The handle is made up of 7-3⁄4 " length wood material.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Brushes
Product Number 70125516
Product Name Brush; hog hair bristle 1-3/8x7/16x5/16; wood handle 7-3/4 in length
Specific Product Type / Shape End Brush; Scratch / Toothbrush
Brush Filament / Fill Material Natural Bristle / Hair
Length 7.75 inch (197 mm)
Width 0.4375 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2141126 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7874 inch (20 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Barrel Brushes -  - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Cleaning and Surface Conditioning; Molding Applications
View Details
Abtex Aluminum Oxide Small Diameter Wheels - 0102115 - Abtex Corporation
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 0.7500 inch (19.05 mm)
View Details