MG Chemicals Brush; brass bristle 1-3/8x7/16x5/16; wood handle 7-3/4 in length 851

Description
Non-Abrasive Brush, Kanegoat Bristle Material, 3 in. Handle Length Excellent utility brush. Great for cutting corrosion and removing oxides from connector ends. Also great for cleaning soldering iron tips. Burnish contacts without removing base metals. An excellent gold contact cleaner. The handle is made up of 7-3⁄4 " length wood material.
Description
Non-Abrasive Brush, Kanegoat Bristle Material, 3 in. Handle Length Excellent utility brush. Great for cutting corrosion and removing oxides from connector ends. Also great for cleaning soldering iron tips. Burnish contacts without removing base metals. An excellent gold contact cleaner. The handle is made up of 7-3⁄4 " length wood material.

Suppliers

Company
Product
Description
Supplier Links
Brush; brass bristle 1-3/8x7/16x5/16; wood handle 7-3/4 in length - 70125515 - Allied Electronics, Inc.
Fort Worth, TX, USA
Brush; brass bristle 1-3/8x7/16x5/16; wood handle 7-3/4 in length
70125515
Brush; brass bristle 1-3/8x7/16x5/16; wood handle 7-3/4 in length 70125515
Non-Abrasive Brush, Kanegoat Bristle Material, 3 in. Handle Length Excellent utility brush. Great for cutting corrosion and removing oxides from connector ends. Also great for cleaning soldering iron tips. Burnish contacts without removing base metals. An excellent gold contact cleaner. The handle is made up of 7-3⁄4 " length wood material.

Non-Abrasive Brush, Kanegoat Bristle Material, 3 in. Handle Length
Excellent utility brush. Great for cutting corrosion and removing oxides from connector ends. Also great for cleaning soldering iron tips. Burnish contacts without removing base metals. An excellent gold contact cleaner.
The handle is made up of 7-3⁄4 " length wood material.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Brushes
Product Number 70125515
Product Name Brush; brass bristle 1-3/8x7/16x5/16; wood handle 7-3/4 in length
Specific Product Type / Shape End Brush; Scratch / Toothbrush
Brush Filament / Fill Material Brass / Bronze
Length 7.75 inch (197 mm)
Width 0.4375 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 20000 rpm
Outer / OD 0.3937 inch (10 mm)
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Brass Tube Brushes - BTB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details
Abtex Disc Brushes, Silicon Carbide Filament—Max Density 1/4
Specs
Specific Product Type / Shape Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details