MG Chemicals Board; Copper Clad; 9 x 6 in; 1/32 thk;single sided; presensitized 689

Description
Presensitized Copper Clad Material Board Chemicals Copper-clad boards presensitized with positive photo resist. Provides high resolution and excellent fine-line control. Ideal for prototypes, small production runs, student training. Complies with Mil-S-13949H-GFK. (1 mil = 0.001 inch = 25.4 microns). A 1⁄32" (30 mil) fiberglass laminate with 1 ounce copper (1 mil = 0.001 inch = 25.4 microns) (inches are approximate). We offer 1⁄16", 1⁄32" and 1⁄64" FR4 laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" Developed specifically for the circuit processing industries’ requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).
Description
Presensitized Copper Clad Material Board Chemicals Copper-clad boards presensitized with positive photo resist. Provides high resolution and excellent fine-line control. Ideal for prototypes, small production runs, student training. Complies with Mil-S-13949H-GFK. (1 mil = 0.001 inch = 25.4 microns). A 1⁄32" (30 mil) fiberglass laminate with 1 ounce copper (1 mil = 0.001 inch = 25.4 microns) (inches are approximate). We offer 1⁄16", 1⁄32" and 1⁄64" FR4 laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" Developed specifically for the circuit processing industries’ requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).

Suppliers

Company
Product
Description
Supplier Links
Board; Copper Clad; 9 x 6 in; 1/32 thk;single sided; presensitized - 70125855 - Allied Electronics, Inc.
Fort Worth, TX, USA
Board; Copper Clad; 9 x 6 in; 1/32 thk;single sided; presensitized
70125855
Board; Copper Clad; 9 x 6 in; 1/32 thk;single sided; presensitized 70125855
Presensitized Copper Clad Material Board Chemicals Copper-clad boards presensitized with positive photo resist. Provides high resolution and excellent fine-line control. Ideal for prototypes, small production runs, student training. Complies with Mil-S-13949H-GFK. (1 mil = 0.001 inch = 25.4 microns). A 1⁄32" (30 mil) fiberglass laminate with 1 ounce copper (1 mil = 0.001 inch = 25.4 microns) (inches are approximate). We offer 1⁄16", 1⁄32" and 1⁄64" FR4 laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" Developed specifically for the circuit processing industries’ requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).

Presensitized Copper Clad Material Board Chemicals
Copper-clad boards presensitized with positive photo resist. Provides high resolution and excellent fine-line control. Ideal for prototypes, small production runs, student training. Complies with Mil-S-13949H-GFK. (1 mil = 0.001 inch = 25.4 microns).
A 1⁄32" (30 mil) fiberglass laminate with 1 ounce copper (1 mil = 0.001 inch = 25.4 microns) (inches are approximate).
We offer 1⁄16", 1⁄32" and 1⁄64" FR4 laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" Developed specifically for the circuit processing industries’ requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Development Boards
Product Number 70125855
Product Name Board; Copper Clad; 9 x 6 in; 1/32 thk;single sided; presensitized
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2663914 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,BP,XX211,JM, 50 OHM - TB-37 - Mini-Circuits
Specs
Category Developement Board
View Details
Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details