MG Chemicals Board; Copper Clad; 18 x 12 in; 1/32 thk; sngl sided; presensitized; paper pheno 675

Description
Presensitized Copper Clad Material Board Chemicals Easy to cut to size material. Score on both sides with a utility knife and snap in half. A 1⁄32 inch (30 mil) laminate with 1 ounce copper. (1 mil = 0.001 inch = 25.4 microns). We offer 1⁄16", 1⁄32" and 1⁄64" FR4 laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" Developed specifically for the circuit processing industries’ requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).
Description
Presensitized Copper Clad Material Board Chemicals Easy to cut to size material. Score on both sides with a utility knife and snap in half. A 1⁄32 inch (30 mil) laminate with 1 ounce copper. (1 mil = 0.001 inch = 25.4 microns). We offer 1⁄16", 1⁄32" and 1⁄64" FR4 laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" Developed specifically for the circuit processing industries’ requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).

Suppliers

Company
Product
Description
Supplier Links
Board; Copper Clad; 18 x 12 in; 1/32 thk; sngl sided; presensitized; paper pheno - 70125857 - Allied Electronics, Inc.
Fort Worth, TX, USA
Board; Copper Clad; 18 x 12 in; 1/32 thk; sngl sided; presensitized; paper pheno
70125857
Board; Copper Clad; 18 x 12 in; 1/32 thk; sngl sided; presensitized; paper pheno 70125857
Presensitized Copper Clad Material Board Chemicals Easy to cut to size material. Score on both sides with a utility knife and snap in half. A 1⁄32 inch (30 mil) laminate with 1 ounce copper. (1 mil = 0.001 inch = 25.4 microns). We offer 1⁄16", 1⁄32" and 1⁄64" FR4 laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" Developed specifically for the circuit processing industries’ requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).

Presensitized Copper Clad Material Board Chemicals
Easy to cut to size material. Score on both sides with a utility knife and snap in half. A 1⁄32 inch (30 mil) laminate with 1 ounce copper. (1 mil = 0.001 inch = 25.4 microns).
We offer 1⁄16", 1⁄32" and 1⁄64" FR4 laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" Developed specifically for the circuit processing industries’ requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Development Boards
Product Number 70125857
Product Name Board; Copper Clad; 18 x 12 in; 1/32 thk; sngl sided; presensitized; paper pheno
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-PAC52723EVK1-ND - DigiKey
Specs
Supported System Power Controller
View Details
Power, Motor & Robotics Development Tools - 2651121 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 448-CY4636-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details