Presensitized Copper Clad Material Board Chemicals
Copper-clad boards presensitized with positive photo resist. Provides high resolution and excellent fine-line control. Ideal for prototypes, small production runs, student training. Complies with Mil-S-13949H-GFK. (1 mil = 0.001 inch = 25.4 microns).
A 1⁄16" (62 mil) fiberglass laminate with 1 ounce copper (1 mil = 0.001 inch = 25.4 microns) (inches are approximate).
We offer 1⁄16", 1⁄32" and 1⁄64" FR4 laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" Developed specifically for the circuit processing industries’ requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).
Board Type:Single Side Copper Clad; Board Material:Copper Clad FR4; Hole Diameter:-; External Height:150mm; External Width:228mm; Board Thickness:1.6mm RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards |
| Product Number | 70125850 | 20X0878 |
| Product Name | Board; Copper Clad; 9 x 6 in; 1/16 thk;single sided; presensitized | Board Type Mg Chemicals |
| Category | Developement Board | Developement Board |