MG Chemicals Board Type Mg Chemicals 603

Description
Board Type:Single Side Copper Clad; Board Material:Copper Clad FR4; Hole Diameter:-; External Height:75mm; External Width:125mm; Board Thickness:1.6mm RoHS Compliant: Yes
Description
Board Type:Single Side Copper Clad; Board Material:Copper Clad FR4; Hole Diameter:-; External Height:75mm; External Width:125mm; Board Thickness:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Board Type Mg Chemicals - 42X2755 - Newark, An Avnet Company
Chicago, IL, United States
Board Type Mg Chemicals
42X2755
Board Type Mg Chemicals 42X2755
Board Type:Single Side Copper Clad; Board Material:Copper Clad FR4; Hole Diameter:-; External Height:75mm; External Width:125mm; Board Thickness:1.6mm RoHS Compliant: Yes

Board Type:Single Side Copper Clad; Board Material:Copper Clad FR4; Hole Diameter:-; External Height:75mm; External Width:125mm; Board Thickness:1.6mm RoHS Compliant: Yes

Supplier's Site
Board; Copper Clad; 5 x 3 in; 1/16 thk;single sided; presensitized - 70125847 - Allied Electronics, Inc.
Fort Worth, TX, USA
Board; Copper Clad; 5 x 3 in; 1/16 thk;single sided; presensitized
70125847
Board; Copper Clad; 5 x 3 in; 1/16 thk;single sided; presensitized 70125847
Presensitized Copper Clad Material Board Chemicals Copper-clad boards presensitized with positive photo resist. Provides high resolution and excellent fine-line control. Ideal for prototypes, small production runs, student training. Complies with Mil-S-13949H-GFK. (1 mil = 0.001 inch = 25.4 microns). A 1⁄16" (62 mil) fiberglass laminate with 1 ounce copper (1 mil = 0.001 inch = 25.4 microns) (inches are approximate). We offer 1⁄16", 1⁄32" and 1⁄64" FR4 laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" Developed specifically for the circuit processing industries’ requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).

Presensitized Copper Clad Material Board Chemicals
Copper-clad boards presensitized with positive photo resist. Provides high resolution and excellent fine-line control. Ideal for prototypes, small production runs, student training. Complies with Mil-S-13949H-GFK. (1 mil = 0.001 inch = 25.4 microns).
A 1⁄16" (62 mil) fiberglass laminate with 1 ounce copper (1 mil = 0.001 inch = 25.4 microns) (inches are approximate).
We offer 1⁄16", 1⁄32" and 1⁄64" FR4 laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" Developed specifically for the circuit processing industries’ requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Development Boards Electronic Development Boards
Product Number 42X2755 70125847
Product Name Board Type Mg Chemicals Board; Copper Clad; 5 x 3 in; 1/16 thk;single sided; presensitized
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 448-1EDI3040EVALIDPAKTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Gate Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
GNSS Compass - RTK Starter Kit - AS-STARTKIT-COMPASS-UM982-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,JSPHS,BK276,50 OHM - TB-122 - Mini-Circuits
Specs
Category Developement Board
View Details
LED Development Tools - 2049896 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details