MG Chemicals Board; Copper Clad; 12 x 12 in; 1/32 thk; single sided; 1oz copper; UL94V-0 590

Description
UL 94V-0 Flammability Rating, Copper Clad Material Chemicals A 1⁄32" (30 mil) fiberglass laminate with 1 ounce copper. This flame-retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy resin. Dielectric Constant (1 MHz): 4.75. Peel Strength (Lb./In.): 10.25. We offer 1⁄16 " laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" The boards are made of FR4 which is a flame retardant version of G-10 material. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).
Description
UL 94V-0 Flammability Rating, Copper Clad Material Chemicals A 1⁄32" (30 mil) fiberglass laminate with 1 ounce copper. This flame-retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy resin. Dielectric Constant (1 MHz): 4.75. Peel Strength (Lb./In.): 10.25. We offer 1⁄16 " laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" The boards are made of FR4 which is a flame retardant version of G-10 material. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).

Suppliers

Company
Product
Description
Supplier Links
Board; Copper Clad; 12 x 12 in; 1/32 thk; single sided; 1oz copper; UL94V-0 - 70125844 - Allied Electronics, Inc.
Fort Worth, TX, USA
Board; Copper Clad; 12 x 12 in; 1/32 thk; single sided; 1oz copper; UL94V-0
70125844
Board; Copper Clad; 12 x 12 in; 1/32 thk; single sided; 1oz copper; UL94V-0 70125844
UL 94V-0 Flammability Rating, Copper Clad Material Chemicals A 1⁄32" (30 mil) fiberglass laminate with 1 ounce copper. This flame-retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy resin. Dielectric Constant (1 MHz): 4.75. Peel Strength (Lb./In.): 10.25. We offer 1⁄16 " laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" The boards are made of FR4 which is a flame retardant version of G-10 material. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).

UL 94V-0 Flammability Rating, Copper Clad Material Chemicals
A 1⁄32" (30 mil) fiberglass laminate with 1 ounce copper. This flame-retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy resin. Dielectric Constant (1 MHz): 4.75. Peel Strength (Lb./In.): 10.25.
We offer 1⁄16 " laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" The boards are made of FR4 which is a flame retardant version of G-10 material. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Development Boards
Product Number 70125844
Product Name Board; Copper Clad; 12 x 12 in; 1/32 thk; single sided; 1oz copper; UL94V-0
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PMA-5455+,50-5000 MHZ - TB-501-5+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers - CY3670 - Shenzhen Shengyu Electronics Technology Limited
Specs
Category Developement Board
Development Tool Circuit Emulator; Debugger / Debug Probe
View Details
2 suppliers
Sensor Development Tools - 2836909 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details