MG Chemicals Board; Copper Clad; 6 x 4 in; 1/32 thk;double sided; 1oz copper; UL94V-0 587

Description
UL 94V-0 Flammability Rating, Copper Clad Material Chemicals A 1⁄32" (30 mil) fiberglass laminate with 1 ounce copper. This flame-retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy resin. Dielectric Constant (1 MHz): 4.75. Peel Strength (Lb./In.): 10.25. We offer 1⁄16 " laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" The boards are made of FR4 which is a flame retardant version of G-10 material. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).
Description
UL 94V-0 Flammability Rating, Copper Clad Material Chemicals A 1⁄32" (30 mil) fiberglass laminate with 1 ounce copper. This flame-retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy resin. Dielectric Constant (1 MHz): 4.75. Peel Strength (Lb./In.): 10.25. We offer 1⁄16 " laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" The boards are made of FR4 which is a flame retardant version of G-10 material. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).

Suppliers

Company
Product
Description
Supplier Links
Board; Copper Clad; 6 x 4 in; 1/32 thk;double sided; 1oz copper; UL94V-0 - 70125845 - Allied Electronics, Inc.
Fort Worth, TX, USA
Board; Copper Clad; 6 x 4 in; 1/32 thk;double sided; 1oz copper; UL94V-0
70125845
Board; Copper Clad; 6 x 4 in; 1/32 thk;double sided; 1oz copper; UL94V-0 70125845
UL 94V-0 Flammability Rating, Copper Clad Material Chemicals A 1⁄32" (30 mil) fiberglass laminate with 1 ounce copper. This flame-retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy resin. Dielectric Constant (1 MHz): 4.75. Peel Strength (Lb./In.): 10.25. We offer 1⁄16 " laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" The boards are made of FR4 which is a flame retardant version of G-10 material. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).

UL 94V-0 Flammability Rating, Copper Clad Material Chemicals
A 1⁄32" (30 mil) fiberglass laminate with 1 ounce copper. This flame-retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy resin. Dielectric Constant (1 MHz): 4.75. Peel Strength (Lb./In.): 10.25.
We offer 1⁄16 " laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" The boards are made of FR4 which is a flame retardant version of G-10 material. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).

Supplier's Site
Board Type Mg Chemicals - 20X0839 - Newark, An Avnet Company
Chicago, IL, United States
Board Type Mg Chemicals
20X0839
Board Type Mg Chemicals 20X0839
Board Type:Double Side Copper Clad; Board Material:Copper Clad FR4; Hole Diameter:-; External Height:101mm; External Width:152mm; Board Thickness:0.8mm RoHS Compliant: Yes

Board Type:Double Side Copper Clad; Board Material:Copper Clad FR4; Hole Diameter:-; External Height:101mm; External Width:152mm; Board Thickness:0.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards
Product Number 70125845 20X0839
Product Name Board; Copper Clad; 6 x 4 in; 1/32 thk;double sided; 1oz copper; UL94V-0 Board Type Mg Chemicals
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
Development Tool Accessories - 2027615 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Programmers, Emulators, and Debuggers - CY3900I - ODG (Origin Data Global)
Specs
Category Developement Board
Development Tool Programmer
View Details
2 suppliers