MG Chemicals Copper Clad Board, Fr4, Single, 0.8Mm; Board Type Mg Chemicals 586

Description
COPPER CLAD BOARD, FR4, SINGLE, 0.8MM; Board Type:Plain Copper Board; Board Material:Epoxy Fibreglass; Hole Diameter:-; External Height:101mm; External Width:152mm; Board Thickness:0.8mm; SVHC:No SVHC (15-Jan-2019); Product Range:500RoHS Compliant: Yes
Datasheet
Description
COPPER CLAD BOARD, FR4, SINGLE, 0.8MM; Board Type:Plain Copper Board; Board Material:Epoxy Fibreglass; Hole Diameter:-; External Height:101mm; External Width:152mm; Board Thickness:0.8mm; SVHC:No SVHC (15-Jan-2019); Product Range:500RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Copper Clad Board, Fr4, Single, 0.8Mm; Board Type Mg Chemicals - 61AC3775 - Newark, An Avnet Company
Chicago, IL, United States
Copper Clad Board, Fr4, Single, 0.8Mm; Board Type Mg Chemicals
61AC3775
Copper Clad Board, Fr4, Single, 0.8Mm; Board Type Mg Chemicals 61AC3775
COPPER CLAD BOARD, FR4, SINGLE, 0.8MM; Board Type:Plain Copper Board; Board Material:Epoxy Fibreglass; Hole Diameter:-; External Height:101mm; External Width:152mm; Board Thickness:0.8mm; SVHC:No SVHC (15-Jan-2019); Product Range:500RoHS Compliant: Yes

COPPER CLAD BOARD, FR4, SINGLE, 0.8MM; Board Type:Plain Copper Board; Board Material:Epoxy Fibreglass; Hole Diameter:-; External Height:101mm; External Width:152mm; Board Thickness:0.8mm; SVHC:No SVHC (15-Jan-2019); Product Range:500RoHS Compliant: Yes

Supplier's Site Datasheet
Board; Copper Clad; 6 x 4 in; 1/32 thk;single sided; 1oz copper; UL94V-0 - 70125842 - Allied Electronics, Inc.
Fort Worth, TX, USA
Board; Copper Clad; 6 x 4 in; 1/32 thk;single sided; 1oz copper; UL94V-0
70125842
Board; Copper Clad; 6 x 4 in; 1/32 thk;single sided; 1oz copper; UL94V-0 70125842
UL 94V-0 Flammability Rating, Copper Clad Material Chemicals A 1⁄32" (30 mil) fiberglass laminate with 1 ounce copper. This flame-retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy resin. Dielectric Constant (1 MHz): 4.75. Peel Strength (Lb./In.): 10.25. We offer 1⁄16 " laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" The boards are made of FR4 which is a flame retardant version of G-10 material. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).

UL 94V-0 Flammability Rating, Copper Clad Material Chemicals
A 1⁄32" (30 mil) fiberglass laminate with 1 ounce copper. This flame-retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy resin. Dielectric Constant (1 MHz): 4.75. Peel Strength (Lb./In.): 10.25.
We offer 1⁄16 " laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" The boards are made of FR4 which is a flame retardant version of G-10 material. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Development Boards Electronic Development Boards
Product Number 61AC3775 70125842
Product Name Copper Clad Board, Fr4, Single, 0.8Mm; Board Type Mg Chemicals Board; Copper Clad; 6 x 4 in; 1/32 thk;single sided; 1oz copper; UL94V-0
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 200sccm EvalKit - SFS01-M-00200 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Embedded MCU, DSP Evaluation Boards - B158-H8537-G2-X-7600IN-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Portable 2 mainboard - AS-SPARE-PRT2-MAINPCB-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details