Board Type:Single Side Copper Clad; Board Material:Copper Clad FR4; Hole Diameter:-; External Height:304mm; External Width:304mm; Board Thickness:1.6mm RoHS Compliant: Yes
UL 94V-0 Flammability Rating, Copper Clad Material Chemicals
A 1⁄16" (62 mil) fiberglass laminate with 1 ounce copper. This flame-retardant laminate is translucent in color and made of continuous woven-glass cloth impregnated with epoxy resin. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI). FR4 rated. UL Recognized. File number E37002A.
We offer 1⁄16 " laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" The boards are made of FR4 which is a flame retardant version of G-10 material. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards |
| Product Number | 20X0795 | 70125836 |
| Product Name | Board Type Mg Chemicals | Board; Copper Clad; 12 x 12 in; 1/16 thk; single sided; 1oz copper; UL94V-0 |
| Category | Developement Board | Developement Board |