MG Chemicals Board; Copper Clad; 5 x 3 in; 1/16 thk;single sided; 1oz copper; UL94V-0 503

Description
UL 94V-0 Flammability Rating, Copper Clad Material Chemicals A 1⁄16" (62 mil) fiberglass laminate with 1 ounce copper. This flame-retardant laminate is translucent in color and made of continuous woven-glass cloth impregnated with epoxy resin. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI). FR4 rated. UL Recognized. File number E37002A. We offer 1⁄16 " laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" The boards are made of FR4 which is a flame retardant version of G-10 material. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).
Description
UL 94V-0 Flammability Rating, Copper Clad Material Chemicals A 1⁄16" (62 mil) fiberglass laminate with 1 ounce copper. This flame-retardant laminate is translucent in color and made of continuous woven-glass cloth impregnated with epoxy resin. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI). FR4 rated. UL Recognized. File number E37002A. We offer 1⁄16 " laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" The boards are made of FR4 which is a flame retardant version of G-10 material. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).

Suppliers

Company
Product
Description
Supplier Links
Board; Copper Clad; 5 x 3 in; 1/16 thk;single sided; 1oz copper; UL94V-0 - 70125831 - Allied Electronics, Inc.
Fort Worth, TX, USA
Board; Copper Clad; 5 x 3 in; 1/16 thk;single sided; 1oz copper; UL94V-0
70125831
Board; Copper Clad; 5 x 3 in; 1/16 thk;single sided; 1oz copper; UL94V-0 70125831
UL 94V-0 Flammability Rating, Copper Clad Material Chemicals A 1⁄16" (62 mil) fiberglass laminate with 1 ounce copper. This flame-retardant laminate is translucent in color and made of continuous woven-glass cloth impregnated with epoxy resin. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI). FR4 rated. UL Recognized. File number E37002A. We offer 1⁄16 " laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" The boards are made of FR4 which is a flame retardant version of G-10 material. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).

UL 94V-0 Flammability Rating, Copper Clad Material Chemicals
A 1⁄16" (62 mil) fiberglass laminate with 1 ounce copper. This flame-retardant laminate is translucent in color and made of continuous woven-glass cloth impregnated with epoxy resin. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI). FR4 rated. UL Recognized. File number E37002A.
We offer 1⁄16 " laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" The boards are made of FR4 which is a flame retardant version of G-10 material. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).

Supplier's Site
Board Type Mg Chemicals - 20X0789 - Newark, An Avnet Company
Chicago, IL, United States
Board Type Mg Chemicals
20X0789
Board Type Mg Chemicals 20X0789
Board Type:Single Side Copper Clad; Board Material:Copper Clad FR4; Hole Diameter:-; External Height:127mm; External Width:76.2mm; Board Thickness:1.6mm RoHS Compliant: Yes

Board Type:Single Side Copper Clad; Board Material:Copper Clad FR4; Hole Diameter:-; External Height:127mm; External Width:76.2mm; Board Thickness:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards
Product Number 70125831 20X0789
Product Name Board; Copper Clad; 5 x 3 in; 1/16 thk;single sided; 1oz copper; UL94V-0 Board Type Mg Chemicals
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFCQ-1932+ - TB-BFCQ-1932C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2664269 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Ethernet, PoE
Ports Ethernet
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Sensor Development Boards and Evaluation Kits - 10211279-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details