MG Chemicals Desoldering Braid, 1.5M; Braid Material Mg Chemicals 426

Description
DESOLDERING BRAID, 1.5M; Braid Material:Oxide Free Copper; Width:2.5mm; Length:1.5m; Product Range:400 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID, 1.5M; Braid Material:Oxide Free Copper; Width:2.5mm; Length:1.5m; Product Range:400 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 1.5M; Braid Material Mg Chemicals - 67AC6365 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 1.5M; Braid Material Mg Chemicals
67AC6365
Desoldering Braid, 1.5M; Braid Material Mg Chemicals 67AC6365
DESOLDERING BRAID, 1.5M; Braid Material:Oxide Free Copper; Width:2.5mm; Length:1.5m; Product Range:400 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

DESOLDERING BRAID, 1.5M; Braid Material:Oxide Free Copper; Width:2.5mm; Length:1.5m; Product Range:400 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Desoldering Braid, Copper, 1.5Mx2.5Mm; Braid Material Mg Chemicals - 84AC8119 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, Copper, 1.5Mx2.5Mm; Braid Material Mg Chemicals
84AC8119
Desoldering Braid, Copper, 1.5Mx2.5Mm; Braid Material Mg Chemicals 84AC8119
DESOLDERING BRAID, COPPER, 1.5MX2.5MM; Braid Material:Oxide Free Copper; Width:2.5mm; Length:1.5m; Product Range:400 Series RoHS Compliant: NA

DESOLDERING BRAID, COPPER, 1.5MX2.5MM; Braid Material:Oxide Free Copper; Width:2.5mm; Length:1.5m; Product Range:400 Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 67AC6365
Product Name Desoldering Braid, 1.5M; Braid Material Mg Chemicals
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Iron Tips - 2024537 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
960 Series iWeld Professional Removable Chamber -  - LaserStar Technologies Corporation
LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
Material Capability Complex Alloys and Silver
View Details
High-Output Solid-State Welder - Weldac 175 - EFD Induction a.s.
Specs
Process Capability Welding
View Details